Texas Instruments SN54ALS02A Quadruple 2-Input Positive-NOR Gates SN54ALS02AJ

Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - SN54ALS02AJ - Texas Instruments
Dallas, TX, United States
SN54ALS02A Quadruple 2-Input Positive-NOR Gates
SN54ALS02AJ
SN54ALS02A Quadruple 2-Input Positive-NOR Gates SN54ALS02AJ
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1202387-SN54ALS02AJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1202387-SN54ALS02AJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 1202387-SN54ALS02AJ
Win Source Part Number: 1202387-SN54ALS02AJ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN54ALS02AJ,21 56-SN54ALS02AJ

Win Source Part Number: 1202387-SN54ALS02AJ
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN54ALS02AJ,2156-SN54ALS02AJ

Buy Now Datasheet
 - SN54ALS02AJ - Rochester Electronics
Newburyport, MA, United States
NOR Gate, ALS Series, 4-Func, 2-Input, TTL, CDIP14

NOR Gate, ALS Series, 4-Func, 2-Input, TTL, CDIP14

Supplier's Site Datasheet
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125 Product overview: SN54ALS02AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54ALS02AJ can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125 Product overview: SN54ALS02AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54ALS02AJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN54ALS02AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54ALS02AJ
Gates and Inverters SN54ALS02AJ
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN54ALS02AJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54ALS02AJ
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54ALS02AJ
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54ALS02AJ 1202387-SN54ALS02AJ SN54ALS02AJ 705-SN54ALS02AJ SN54ALS02AJ SN54ALS02AJ
Product Name SN54ALS02A Quadruple 2-Input Positive-NOR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT OR; NOR NOR; NOR GATE
Logic Family ALS TTL
Propagation Delay 16 ns 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS05FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details