Texas Instruments SN54AC00-DIE RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate SN54AC00VTD2

Description
RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0-
Request a Quote Datasheet
Description
RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN54AC00-DIE RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate
SN54AC00VTD2
SN54AC00-DIE RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate SN54AC00VTD2
RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0-

RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0-

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN54AC00VTD2 - 794810-SN54AC00VTD2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54AC00VTD2
794810-SN54AC00VTD2
Logic - Logic - Gates and Inverters - SN54AC00VTD2 794810-SN54AC00VTD2
Manufacturer: Texas Instruments Win Source Part Number: 794810-SN54AC00VTD2 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: Die Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Operating Supply Voltage: 2 V ~ 6 V Family Name: SN54AC00 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): SN54AC00VTD1; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794810-SN54AC00VTD2
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: Die
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Operating Supply Voltage: 2 V ~ 6 V
Family Name: SN54AC00
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): SN54AC00VTD1;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0- Product overview: SN54AC00VTD2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AC00VTD2 can be used for catalog matching and distributor lookup.

RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0- Product overview: SN54AC00VTD2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AC00VTD2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54AC00VTD2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54AC00VTD2
IC GATE NAND 4CH 2-INP DIE

IC GATE NAND 4CH 2-INP DIE

Supplier's Site
Logic - Gates and Inverters - SN54AC00VTD2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN54AC00VTD2
Logic - Gates and Inverters SN54AC00VTD2
IC GATE NAND 4CH 2-INP DIE

IC GATE NAND 4CH 2-INP DIE

Supplier's Site Datasheet
Gates and Inverters - SN54AC00VTD2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54AC00VTD2
Gates and Inverters SN54AC00VTD2
NAND Gate IC 4 Channel Die

NAND Gate IC 4 Channel Die

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54AC00VTD2 794810-SN54AC00VTD2 705-SN54AC00VTD2 SN54AC00VTD2 SN54AC00VTD2 SN54AC00VTD2
Product Name SN54AC00-DIE RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN54AC00VTD2 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate
Logic Family AC CMOS
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details