SN5472J is a J-K master-slave flip-flop with preset and clear functions, fabricated in a 14-pin ceramic dual in-line package (CDIP) and rated for operation from -55°C to 125°C. It features SNPB lead finish and is supplied in a tube package. The device is designed for high-reliability applications and conforms to the commercial and military temperature range specifications documented for the SN5472 family.
And-Gated J-K Master-Slave Flip-Flops With Preset And Clear 14-CDIP -55 to 125
Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
AND-GATED J-K MASTER-SLAVE FLIP-
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN5472J | SN5472J | SN5472J |
| Product Name | SN5472 And-Gated J-K Master-Slave Flip-Flops With Preset And Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |