Texas Instruments SN5428 Quadruple 2-Input Positive-NOR Buffers SN5428J

Description
Quadruple 2-Input Positive-NOR Buffers 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Buffers 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5428 Quadruple 2-Input Positive-NOR Buffers - SN5428J - Texas Instruments
Dallas, TX, United States
SN5428 Quadruple 2-Input Positive-NOR Buffers
SN5428J
SN5428 Quadruple 2-Input Positive-NOR Buffers SN5428J
Quadruple 2-Input Positive-NOR Buffers 14-CDIP -55 to 125

Quadruple 2-Input Positive-NOR Buffers 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Logic IC
705-SN5428J
Logic IC 705-SN5428J
Quadruple 2-Input Positive-NOR Buffers 14-CDIP -55 to 125 Product overview: SN5428J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN5428J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NOR Buffers 14-CDIP -55 to 125 Product overview: SN5428J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN5428J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN5428J - 1003595-SN5428J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN5428J
1003595-SN5428J
Logic - Logic - Gates and Inverters - SN5428J 1003595-SN5428J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003595-SN5428J Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -2.4 mA Number of Outputs: 1 Low Level Output Current: 48 mA Propagation Delay: 18 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ5428J; SN5402J; SNJ54LS02J; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NOR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003595-SN5428J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -2.4 mA
Number of Outputs: 1
Low Level Output Current: 48 mA
Propagation Delay: 18 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ5428J; SN5402J; SNJ54LS02J;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NOR

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN5428J 705-SN5428J 1003595-SN5428J
Product Name SN5428 Quadruple 2-Input Positive-NOR Buffers Logic IC Logic - Logic - Gates and Inverters - SN5428J
Gate Type Buffer/Driver; NOR Buffer/Driver; NOR; NOR GATE NOT
Logic Family TTL
Propagation Delay 18 ns 18 ns 18 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers