Texas Instruments Flip Flops SN54173J

Description
D Flip-Flop, TTL/H/L Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16
Request a Quote Datasheet
Description
D Flip-Flop, TTL/H/L Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN54173J - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, TTL/H/L Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16

D Flip-Flop, TTL/H/L Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16

Supplier's Site Datasheet
Flip Flops - SN54173J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54173J
Flip Flops SN54173J
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - SN54173J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54173J
Flip Flops SN54173J
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54173J
Integrated Circuits (ICs) - Logic - Flip Flops SN54173J
4-BIT D-TYPE REGISTERS WITH 3-ST

4-BIT D-TYPE REGISTERS WITH 3-ST

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN54173J SN54173J SN54173J SN54173J
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC174MTC - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74LVC1G74GD,125-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers