SN200485DWR -- FLIP FLOPS
Texas Instruments
Flip Flops
SN200485DWR
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Description
Flip Flop Element Bit
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SN200485DWR |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics
3-State
View Details
Triggering
Positive-edge Triggered
Package Type
SOT360-2
View Details
fMAX
250 MHz
Low-level Output Current (Sink)
20 mA
High-level Output Current (Source)
15 mA
View Details