Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - SMOMAPL138BGWTA3R SMOMAPL138BGWTA3R

Description
Manufacturer: Texas Instruments Win Source Part Number: 145007-SMOMAPL138BGW TA3R Packaging: Reel - TR Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (16x16) Speed(Frequency): 375MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145007-SMOMAPL138BGW TA3R Packaging: Reel - TR Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (16x16) Speed(Frequency): 375MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SMOMAPL138BGWTA3R - 145007-SMOMAPL138BGWTA3R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SMOMAPL138BGWTA3R
145007-SMOMAPL138BGWTA3R
Embedded - Embedded - Microprocessors - SMOMAPL138BGWTA3R 145007-SMOMAPL138BGWTA3R
Manufacturer: Texas Instruments Win Source Part Number: 145007-SMOMAPL138BGW TA3R Packaging: Reel - TR Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (16x16) Speed(Frequency): 375MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145007-SMOMAPL138BGWTA3R
Packaging: Reel - TR
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography
Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 361-NFBGA (16x16)
Speed(Frequency): 375MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-28955-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28955-2-ND
Microprocessors 296-28955-2-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Microprocessors - 296-28955-6-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28955-6-ND
Microprocessors 296-28955-6-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Microprocessors - 296-28955-1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28955-1-ND
Microprocessors 296-28955-1-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Low-Power Embedded Microprocessor MPU - 694-SMOMAPL138BGWTA3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Embedded Microprocessor MPU
694-SMOMAPL138BGWTA3R
Low-Power Embedded Microprocessor MPU 694-SMOMAPL138BGWTA3R
SMOMAPL138B Low-Power Applications Processor Product overview: SMOMAPL138BGWTA3R from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SMOMAPL138BGWTA3 R can be used for catalog matching and distributor lookup.

SMOMAPL138B Low-Power Applications Processor Product overview: SMOMAPL138BGWTA3R from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SMOMAPL138BGWTA3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - SMOMAPL138BGWTA3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SMOMAPL138BGWTA3R
Embedded - Microprocessors SMOMAPL138BGWTA3R
IC MPU OMAP-L1X 375MHZ 361NFBGA

IC MPU OMAP-L1X 375MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - SMOMAPL138BGWTA3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SMOMAPL138BGWTA3R
Microprocessors SMOMAPL138BGWTA3R
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now
IC MPU OMAP-L1X 375MHZ 361NFBGA - 815-SMOMAPL138BGWTA3R - Utmel Electronic Limited
Hong Kong, China
IC MPU OMAP-L1X 375MHZ 361NFBGA
815-SMOMAPL138BGWTA3R
IC MPU OMAP-L1X 375MHZ 361NFBGA 815-SMOMAPL138BGWTA3R
IC MPU OMAP-L1X 375MHZ 361NFBGA

IC MPU OMAP-L1X 375MHZ 361NFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - SMOMAPL138BGWTA3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SMOMAPL138BGWTA3R
Integrated Circuits (ICs) - Embedded - Microprocessors SMOMAPL138BGWTA3R
IC MPU OMAP-L1X 375MHZ 361NFBGA

IC MPU OMAP-L1X 375MHZ 361NFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 145007-SMOMAPL138BGWTA3R 296-28955-2-ND 694-SMOMAPL138BGWTA3R SMOMAPL138BGWTA3R SMOMAPL138BGWTA3R 815-SMOMAPL138BGWTA3R SMOMAPL138BGWTA3R
Product Name Embedded - Embedded - Microprocessors - SMOMAPL138BGWTA3R Microprocessors Low-Power Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors IC MPU OMAP-L1X 375MHZ 361NFBGA Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V 1.2V
Package Type Other; 361-NFBGA (16x16) Other; 361-LFBGA Other; BGA BGA; Other; 361-LFBGA Other; 361-LFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-AM3703CUSNEST - ERSAELECTRONICS PTE. LTD.
Specs
Pin Count 423
View Details
3 suppliers
Embedded - Microprocessors - 25PPC405CR-3BB200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405CR
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details