Texas Instruments Standard Linear and Logic Dsp Type Texas Instruments SM320F2812PGFMEP.

Description
DSP Type:Fixed Point; No. of Bits:-; Frequency:-; Flash Memory Size:256KB; DSP Case Style:-; No. of Pins:176Pins; No. of I/O s:56I/O s; No. of MIPS:-; Embedded Interface Type:CAN, JTAG, SCI, SPI; Operating Temperature Min:-55°C RoHS Compliant: No
Description
DSP Type:Fixed Point; No. of Bits:-; Frequency:-; Flash Memory Size:256KB; DSP Case Style:-; No. of Pins:176Pins; No. of I/O s:56I/O s; No. of MIPS:-; Embedded Interface Type:CAN, JTAG, SCI, SPI; Operating Temperature Min:-55°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Dsp Type Texas Instruments - 15AC4298 - Newark, An Avnet Company
Chicago, IL, United States
Dsp Type Texas Instruments
15AC4298
Dsp Type Texas Instruments 15AC4298
DSP Type:Fixed Point; No. of Bits:-; Frequency:-; Flash Memory Size:256KB; DSP Case Style:-; No. of Pins:176Pins; No. of I/O s:56I/O s; No. of MIPS:-; Embedded Interface Type:CAN, JTAG, SCI, SPI; Operating Temperature Min:-55°C RoHS Compliant: No

DSP Type:Fixed Point; No. of Bits:-; Frequency:-; Flash Memory Size:256KB; DSP Case Style:-; No. of Pins:176Pins; No. of I/O s:56I/O s; No. of MIPS:-; Embedded Interface Type:CAN, JTAG, SCI, SPI; Operating Temperature Min:-55°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Signal Processors (DSP)
Product Number 15AC4298
Product Name Dsp Type Texas Instruments
Pin Count 176
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LKSTZ-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM34020APCM40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
24.576MHz Dsp - 698-CS47028C-CQZ - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 150 MHz
Operating Temperature 0 C (32 F)
Interface Type I2C, SPI
View Details
6 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS206-I/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details