Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM6446AZWTA SM320DM6446AZWTA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1096983-SM320DM6446A ZWTA Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 216kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 361-NFBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1096983-SM320DM6446A ZWTA Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 216kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 361-NFBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM6446AZWTA
1096983-SM320DM6446AZWTA
Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM6446AZWTA 1096983-SM320DM6446AZWTA
Manufacturer: Texas Instruments Win Source Part Number: 1096983-SM320DM6446A ZWTA Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 216kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 361-NFBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1096983-SM320DM6446AZWTA
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 216kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 361-NFBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enhanced Product Digital Media DM6446 Processor 361-NFBGA -40 to 105 Product overview: SM320DM6446AZWTA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320DM6446AZWTA can be used for catalog matching and distributor lookup.

Enhanced Product Digital Media DM6446 Processor 361-NFBGA -40 to 105 Product overview: SM320DM6446AZWTA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320DM6446AZWTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM320DM6446AZWTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320DM6446AZWTA
DSP (Digital Signal Processors) SM320DM6446AZWTA
IC DIGITAL MEDIA SOC 361NFBGA

IC DIGITAL MEDIA SOC 361NFBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1096983-SM320DM6446AZWTA 698-SM320DM6446AZWTA SM320DM6446AZWTA
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM6446AZWTA Dsp DSP (Digital Signal Processors)
Supply Voltage 1.20V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details