Texas Instruments High-Performance Analog 16-bit 300MHz 1.05V BGA Dsp SM320C6748EGWTS3

Description
DSP 300MHz 16-bit 361-BGA 0.95-1.05V -55-105C Product overview: SM320C6748EGWTS3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 300MHz, 1.05V, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 300MHz, 1.05V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6748EGWTS3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DSP 300MHz 16-bit 361-BGA 0.95-1.05V -55-105C Product overview: SM320C6748EGWTS3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 300MHz, 1.05V, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 300MHz, 1.05V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6748EGWTS3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 300MHz 1.05V BGA Dsp - 698-SM320C6748EGWTS3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 300MHz 1.05V BGA Dsp
698-SM320C6748EGWTS3
16-bit 300MHz 1.05V BGA Dsp 698-SM320C6748EGWTS3
DSP 300MHz 16-bit 361-BGA 0.95-1.05V -55-105C Product overview: SM320C6748EGWTS3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 300MHz, 1.05V, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 300MHz, 1.05V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6748EGWTS3 can be used for catalog matching and distributor lookup.

DSP 300MHz 16-bit 361-BGA 0.95-1.05V -55-105C Product overview: SM320C6748EGWTS3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 300MHz, 1.05V, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 300MHz, 1.05V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6748EGWTS3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6748EGWTS3
794548-SM320C6748EGWTS3
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6748EGWTS3 794548-SM320C6748EGWTS3
Manufacturer: Texas Instruments Win Source Part Number: 794548-SM320C6748EGW TS3 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -55°C ~ 105°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.00V, 1.10V, 1.20V, 1.30V Family Name: SM320C6748 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794548-SM320C6748EGWTS3
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -55°C ~ 105°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.00V, 1.10V, 1.20V, 1.30V
Family Name: SM320C6748
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-44701-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-44701-ND
DSP (Digital Signal Processors) 296-44701-ND
SM320C6748EGWTA3

SM320C6748EGWTA3

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - SM320C6748EGWTS3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320C6748EGWTS3
Embedded - DSP (Digital Signal Processors) SM320C6748EGWTS3
SM320C6748EGWTA3

SM320C6748EGWTA3

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM320C6748EGWTS3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6748EGWTS3
DSP (Digital Signal Processors) SM320C6748EGWTS3
SM320C6748EGWTA3

SM320C6748EGWTA3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-SM320C6748EGWTS3 794548-SM320C6748EGWTS3 296-44701-ND SM320C6748EGWTS3 SM320C6748EGWTS3
Product Name 16-bit 300MHz 1.05V BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6748EGWTS3 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit 32-Bit
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Supply Voltage 1.00V, 1.10V, 1.20V, 1.30V 1.2V; 1.8V; 3.3V
Clock Speed 375 MHz 375 MHz 375 MHz 375 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
IC SIGNAL PROCESSOR TOF 24QFN - 391-ISL29501IRZ-T7 - Utmel Electronic Limited
Specs
Supply Voltage -3.3V; 3V; 3.3V
Package Type Other; QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details