The SLK2511IPZP is a multirate transceiver IC designed for SONET/SDH applications, supporting data rates of OC-48, OC-24, OC-12, and OC-3. It features programmable de-emphasis for the serial output and operates with a low jitter PECL compatible differential serial interface. The device includes on-chip termination for LVDS and PECL interfaces, with a minimum receiver differential input threshold of 150 mV. This transceiver supports clock and data recovery, as well as multiplexing and demultiplexing functions, making it suitable for high-speed timing signal derivation in SONET/SDH equipment. It can be configured for various operational modes, including transmit only, receive only, transceiver, and repeater functions. The SLK2511IPZP also incorporates built-in self-test capabilities, such as local and remote loopback and PRBS generation and verification. The device operates from a single 2.5-V power supply and is characterized for a temperature range of -40°C to 85°C. It comes in a 100-pin PZP package and is power efficient, dissipating less than 900 mW at the maximum data rate. The SLK2511IPZP is suitable for applications requiring reliable data transmission over backplane, copper cables, or optical modules.
1/1 Transceiver Full SDH Sonet 100-HTQFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SLK2511IPZP |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 100-TQFP Exposed Pad |