Texas Instruments Standard Linear and Logic Ic, Precision Timer, Single, 18V, 8-Dip; Frequency Texas Instruments SE555P

Description
IC, PRECISION TIMER, SINGLE, 18V, 8-DIP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes
Description
IC, PRECISION TIMER, SINGLE, 18V, 8-DIP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Precision Timer, Single, 18V, 8-Dip; Frequency Texas Instruments - 26AJ8957 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Precision Timer, Single, 18V, 8-Dip; Frequency Texas Instruments
26AJ8957
Ic, Precision Timer, Single, 18V, 8-Dip; Frequency Texas Instruments 26AJ8957
IC, PRECISION TIMER, SINGLE, 18V, 8-DIP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

IC, PRECISION TIMER, SINGLE, 18V, 8-DIP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 26AJ8957
Product Name Ic, Precision Timer, Single, 18V, 8-Dip; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details