Nexperia B.V. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB,118 74HC4053DB,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008453-74HC4053DB,1 18 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 170MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 31ns, 29ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008453-74HC4053DB,1 18 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 170MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 31ns, 29ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB,118 - 1008453-74HC4053DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB,118
1008453-74HC4053DB,118
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB,118 1008453-74HC4053DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008453-74HC4053DB,1 18 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 170MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 31ns, 29ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008453-74HC4053DB,118
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 170MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 16-SSOP
Single Supply Voltage (V+): 2 V to 10 V
Dual Supply Voltage(V±): ±1.5 V to 5 V
Max Switch Time (Ton,Toff): 31ns, 29ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4053DB,118
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4053DB,118
IC SWITCH SPDT X 3 120OHM 16SSOP

IC SWITCH SPDT X 3 120OHM 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1008453-74HC4053DB,118 74HC4053DB,118
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB,118 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Switch ICs - 2281603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details