Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SCANH162512SM

Description
Win Source Part Number: 1255928-SCANH162512S M Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: SCAN Package: Tray Number of Circuits: 16-Bit Standard Package: 360 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LFBGA Supplier Device Package: 64-NFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *SCANH162512SM Base Product Number: SCANH1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255928-SCANH162512S M Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: SCAN Package: Tray Number of Circuits: 16-Bit Standard Package: 360 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LFBGA Supplier Device Package: 64-NFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *SCANH162512SM Base Product Number: SCANH1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255928-SCANH162512SM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255928-SCANH162512SM
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255928-SCANH162512SM
Win Source Part Number: 1255928-SCANH162512S M Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: SCAN Package: Tray Number of Circuits: 16-Bit Standard Package: 360 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LFBGA Supplier Device Package: 64-NFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *SCANH162512SM Base Product Number: SCANH1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255928-SCANH162512SM
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: SCAN
Package: Tray
Number of Circuits: 16-Bit
Standard Package: 360
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LFBGA
Supplier Device Package: 64-NFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: *SCANH162512SM
Base Product Number: SCANH1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255928-SCANH162512SM
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210815P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
8-input NAND gate - 74AHCT30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers