IC, PRECISION TIMER 8-DIP; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 37AJ0942 |
| Product Name | Ic, Precision Timer 8-Dip; Frequency Texas Instruments |
| Device Type | Generator |