Texas Instruments Standard Linear and Logic Timer Precision, Smd, Soic8, 555; Frequency Texas Instruments SA555D

Description
TIMER PRECISION, SMD, SOIC8, 555; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1RoHS Compliant: Yes
Description
TIMER PRECISION, SMD, SOIC8, 555; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer Precision, Smd, Soic8, 555; Frequency Texas Instruments - 37AJ0941 - Newark, An Avnet Company
Chicago, IL, United States
Timer Precision, Smd, Soic8, 555; Frequency Texas Instruments
37AJ0941
Timer Precision, Smd, Soic8, 555; Frequency Texas Instruments 37AJ0941
TIMER PRECISION, SMD, SOIC8, 555; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1RoHS Compliant: Yes

TIMER PRECISION, SMD, SOIC8, 555; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 37AJ0941
Product Name Timer Precision, Smd, Soic8, 555; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details