Texas Instruments High-Performance Analog RFID Antennas RI-ANT-G02E-30

Description
RFID Antenna 134.2kHz
Request a Quote Datasheet
Description
RFID Antenna 134.2kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 296-43766-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
296-43766-ND
RFID Antennas 296-43766-ND
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now Datasheet
RFID Antennas - RI-ANT-G02E-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
RI-ANT-G02E-30
RFID Antennas RI-ANT-G02E-30
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 296-43766-ND RI-ANT-G02E-30
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers