A.H. Systems Inc. Monopole Rod Antenna Model SAS-551

Description
A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing.
Request a Quote
Description
A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A.H. Systems Model SAS-551 is a passive monopole antenna designed for use in the frequency range of 9 kHz to 40 MHz. It is calibrated for a 50 Ω impedance and features an omni-directional radiation pattern, making it suitable for both receiving and transmitting applications. The antenna is individually calibrated according to ANSI C63.5 and IEEE-291 ECSM standards, ensuring reliable performance in electric field measurements. It includes a BNC-type female connector and can be mounted using a 1/4 - 20 thread, female base. The rod length is adjustable between 8.5 inches and 43 inches, and it weighs 3.5 pounds. A recommended accessory for optimal performance is the 24,Äù x 24,Äù ground plane (P/N: 2236-24). The product is backed by a three-year warranty.

Datasheet Summary
Powered by GS/AI

The A.H. Systems Model SAS-551 is a passive monopole antenna designed for use in the frequency range of 9 kHz to 40 MHz. It is calibrated for a 50 Ω impedance and features an omni-directional radiation pattern, making it suitable for both receiving and transmitting applications. The antenna is individually calibrated according to ANSI C63.5 and IEEE-291 ECSM standards, ensuring reliable performance in electric field measurements. It includes a BNC-type female connector and can be mounted using a 1/4 - 20 thread, female base. The rod length is adjustable between 8.5 inches and 43 inches, and it weighs 3.5 pounds. A recommended accessory for optimal performance is the 24,Äù x 24,Äù ground plane (P/N: 2236-24). The product is backed by a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Chatsworth, CA, United States
Monopole Rod Antenna
Model SAS-551
Monopole Rod Antenna Model SAS-551
A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing.

A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-551
Product Name Monopole Rod Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 0.0 to 40.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details