Texas Instruments REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5030IDRG4

Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE - REF5030IDRG4 - Texas Instruments
Dallas, TX, United States
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE
REF5030IDRG4
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5030IDRG4
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V SOIC Precision Voltage Reference IC
693-REF5030IDRG4
3V SOIC Precision Voltage Reference IC 693-REF5030IDRG4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 3V, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REF5030IDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030IDRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 3V, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REF5030IDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF5030IDRG4 - 1242355-REF5030IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5030IDRG4
1242355-REF5030IDRG4
PMIC - PMIC - Voltage Reference - REF5030IDRG4 1242355-REF5030IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1242355-REF5030IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX6033AAUT30#TG16; LTC1258CMS8-3; ADR4533BRZ-R7; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242355-REF5030IDRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX6033AAUT30#TG16; LTC1258CMS8-3; ADR4533BRZ-R7;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
IC VREF SERIES PREC 3V 8-SOIC - 815-REF5030IDRG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES PREC 3V 8-SOIC
815-REF5030IDRG4
IC VREF SERIES PREC 3V 8-SOIC 815-REF5030IDRG4
IC VREF SERIES PREC 3V 8-SOIC

IC VREF SERIES PREC 3V 8-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5030IDRG4 693-REF5030IDRG4 1242355-REF5030IDRG4 815-REF5030IDRG4
Product Name REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 3V SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF5030IDRG4 IC VREF SERIES PREC 3V 8-SOIC
Package Type Other; SOIC,VSSOP Other; D Other; D
VREF 3 volts
TC 2.5 ppm/C 3 ppm/C
IQ 0.8000 mA 0.8000 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
1.235V 20mA SOIC Precision Voltage Reference IC - 693-LM385BYM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Precision Voltage Reference IC - 693-LM185-2.5 MD8 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
4 suppliers
 - LM336Z-5.0 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers