Rochester Electronics PMIC - PMIC - Voltage Reference - ADR292GR ADR292GR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860368-ADR292GR Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.15% 5 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADR292 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860368-ADR292GR Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.15% 5 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADR292 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR292GR - 860368-ADR292GR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR292GR
860368-ADR292GR
PMIC - PMIC - Voltage Reference - ADR292GR 860368-ADR292GR
Manufacturer: Analog Devices Inc. Win Source Part Number: 860368-ADR292GR Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.15% 5 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADR292 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860368-ADR292GR
Series: XFET®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 4.096V V ±0.15% 5 mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADR292
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - ADR292GR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ADR292GR
PMIC - Voltage Reference ADR292GR
IC VREF PREC 4.096V 5MA 8-SOIC

IC VREF PREC 4.096V 5MA 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 860368-ADR292GR ADR292GR
Product Name PMIC - PMIC - Voltage Reference - ADR292GR PMIC - Voltage Reference
Package Type Other; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336M-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR431AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Voltage Reference - ISL21009BFB825Z-T7ATR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers