Renesas Electronics Corporation Voltage Reference ISL21007CFB820Z

Description
Series Voltage Reference IC Fixed 2.048V V ±0.08% 7mA 8-SOIC
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.048V V ±0.08% 7mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21007CFB820Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21007CFB820Z-ND
Voltage Reference ISL21007CFB820Z-ND
Series Voltage Reference IC Fixed 2.048V V ±0.08% 7mA 8-SOIC

Series Voltage Reference IC Fixed 2.048V V ±0.08% 7mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21007CFB820Z
Precision Voltage Reference IC 693-ISL21007CFB820Z
Precision, Low Noise FGA™ Voltage References; SOIC8; Temp Range: -40° to 125°C Product overview: ISL21007CFB820Z from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007CFB820Z can be used for catalog matching and distributor lookup.

Precision, Low Noise FGA™ Voltage References; SOIC8; Temp Range: -40° to 125°C Product overview: ISL21007CFB820Z from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007CFB820Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21007CFB820Z - 1189485-ISL21007CFB820Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21007CFB820Z
1189485-ISL21007CFB820Z
PMIC - PMIC - Voltage Reference - ISL21007CFB820Z 1189485-ISL21007CFB820Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189485-ISL21007CFB8 20Z Packaging: Tube Mounting Style: SMD Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Output Type: Fixed Supply Current: 150μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: ISL21007 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V Parts Input Voltage (V): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189485-ISL21007CFB820Z
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.08%
Temperature Coefficient: 5ppm/°C
Output Type: Fixed
Supply Current: 150μA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: ISL21007
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V
Parts Input Voltage (V): 2.7V ~ 5.5V

Buy Now
PMIC - Voltage Reference - ISL21007CFB820Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21007CFB820Z
PMIC - Voltage Reference ISL21007CFB820Z
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21007CFB820Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21007CFB820Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21007CFB820Z
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21007CFB820Z-ND 693-ISL21007CFB820Z 1189485-ISL21007CFB820Z ISL21007CFB820Z ISL21007CFB820Z
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21007CFB820Z PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
TC 5 ppm/C 5 ppm/C
IQ 0.1500 mA 0.1500 mA 0.1500 mA
Accuracy 0.0800 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD2702UDB - Lingto Electronic Limited
Specs
IQ 17 mA
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - HA17431GPA-E - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed
View Details
2 suppliers