Texas Instruments LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes LM1876T

Description
Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85
Request a Quote Datasheet
Description
Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes - LM1876T - Texas Instruments
Dallas, TX, United States
LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes
LM1876T
LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes LM1876T
Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85

Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM1876T - 087382-LM1876T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM1876T
087382-LM1876T
Linear - Linear - Amplifiers - Audio - LM1876T 087382-LM1876T
Manufacturer: Texas Instruments Win Source Part Number: 087382-LM1876T Packaging: Tube/Rail Type: Class AB Features: Depop, Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 22W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-15 Isolated Dimension: TO-220-15 Isolated Tab, Formed Leads Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087382-LM1876T
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 22W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-15 Isolated
Dimension: TO-220-15 Isolated Tab, Formed Leads
Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 22 W TO-220 Audio Amplifier - 742-LM1876T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 22 W TO-220 Audio Amplifier
742-LM1876T
Dual 22 W TO-220 Audio Amplifier 742-LM1876T
IC 22 W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM15, PLASTIC, TO-220, 15 PIN, Audio/Video Amplifier Product overview: LM1876T from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22 W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22 W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1876T can be used for catalog matching and distributor lookup.

IC 22 W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM15, PLASTIC, TO-220, 15 PIN, Audio/Video Amplifier Product overview: LM1876T from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22 W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22 W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1876T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM1876T-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM1876T-ND
Audio Amplifiers LM1876T-ND
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15

Amplifier IC 2-Channel (Stereo) Class AB TO-220-15

Buy Now Datasheet
 - LM1876T - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 22W, 2 Channel(s), 1 Func, Bipolar, PZFM15

Audio Amplifier, 22W, 2 Channel(s), 1 Func, Bipolar, PZFM15

Supplier's Site Datasheet
 - LM1876T - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 22W, 2 Channel(s), 1 Func, Bipolar, PZFM15

Audio Amplifier, 22W, 2 Channel(s), 1 Func, Bipolar, PZFM15

Supplier's Site Datasheet
Audio Amplifiers - LM1876T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM1876T
Audio Amplifiers LM1876T
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15

Amplifier IC 2-Channel (Stereo) Class AB TO-220-15

Buy Now Datasheet
Audio Amplifiers - LM1876T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM1876T
Audio Amplifiers LM1876T
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15

Amplifier IC 2-Channel (Stereo) Class AB TO-220-15

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM1876T
Integrated Circuits (ICs) - Linear - Amplifiers LM1876T
AUDIO AMPLIFIER, 22W, 2 CHANNEL(

AUDIO AMPLIFIER, 22W, 2 CHANNEL(

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number LM1876T 087382-LM1876T 742-LM1876T LM1876T-ND LM1876T LM1876T LM1876T
Product Name LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes Linear - Linear - Amplifiers - Audio - LM1876T Dual 22 W TO-220 Audio Amplifier Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 20 to 64 volts 20 to 64 volts 22 to ? volts 20 to 64 volts 20 to 32 volts 32 to 20 volts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type TO-220 TO-220; TO-220-15 Isolated TO-220; TO-220-15 Formed Leads ZIP15 TO-220; TO-220-15 Formed Leads TO-220; TO-220-15 Formed Leads
Output Power 22 watts 22 watts 22 watts
Unlock Full Specs
to access all available technical data