Texas Instruments LM4674 Filterless 2.5 Stereo Class D Audio Power Amplifier LM4674TLX/NOPB

Description
Filterless 2.5 Stereo Class D Audio Power Amplifier 16-DSBGA -40 to 85
Request a Quote Datasheet
Description
Filterless 2.5 Stereo Class D Audio Power Amplifier 16-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4674 Filterless 2.5 Stereo Class D Audio Power Amplifier - LM4674TLX/NOPB - Texas Instruments
Dallas, TX, United States
LM4674 Filterless 2.5 Stereo Class D Audio Power Amplifier
LM4674TLX/NOPB
LM4674 Filterless 2.5 Stereo Class D Audio Power Amplifier LM4674TLX/NOPB
Filterless 2.5 Stereo Class D Audio Power Amplifier 16-DSBGA -40 to 85

Filterless 2.5 Stereo Class D Audio Power Amplifier 16-DSBGA -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-43231-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-43231-2-ND
Audio Amplifiers 296-43231-2-ND
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)

Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)

Buy Now Datasheet
Singapore, Singapore
2.5W Audio Amplifier
742-LM4674TLX/NOPB
2.5W Audio Amplifier 742-LM4674TLX/NOPB
Audio Amp Speaker 2-CH Stereo 2.5W Class-D 16-Pin uSMD T/R Product overview: LM4674TLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4674TLX/NOPB can be used for catalog matching and distributor lookup.

Audio Amp Speaker 2-CH Stereo 2.5W Class-D 16-Pin uSMD T/R Product overview: LM4674TLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4674TLX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4674TLX/NOPB - 002600-LM4674TLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4674TLX/NOPB
002600-LM4674TLX/NOPB
Linear - Linear - Amplifiers - Audio - LM4674TLX/NOPB 002600-LM4674TLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002600-LM4674TLX/NOP B Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DSBGA Dimension: 16-WFBGA, DSBGA Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002600-LM4674TLX/NOPB
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4674TLX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4674TLX/NOPB
IC AMP CLASS D STER 2.5W 16DSBGA

IC AMP CLASS D STER 2.5W 16DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM4674TLX/NOPB
Audio Amplifiers LM4674TLX/NOPB
Audio Amplifiers Filterless 2.5 Stereo Class D Audio Power Amplifier 16-DSBGA -40 to 85

Audio Amplifiers Filterless 2.5 Stereo Class D Audio Power Amplifier 16-DSBGA -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4674TLX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4674TLX/NOPB
Linear - Amplifiers - Audio LM4674TLX/NOPB
IC AMP CLASS D STER 2.5W 16DSBGA

IC AMP CLASS D STER 2.5W 16DSBGA

Supplier's Site Datasheet
Audio Amplifiers - LM4674TLX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4674TLX/NOPB
Audio Amplifiers LM4674TLX/NOPB
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)

Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)

Buy Now Datasheet
Audio Amplifiers - LM4674TLX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4674TLX/NOPB
Audio Amplifiers LM4674TLX/NOPB
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)

Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number LM4674TLX/NOPB 296-43231-2-ND 742-LM4674TLX/NOPB 002600-LM4674TLX/NOPB LM4674TLX/NOPB LM4674TLX/NOPB LM4674TLX/NOPB LM4674TLX/NOPB
Product Name LM4674 Filterless 2.5 Stereo Class D Audio Power Amplifier Audio Amplifiers 2.5W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4674TLX/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.4 to 5.5 volts 5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts 2.4 to 5.5 volts
Output Power 2.5 watts 2.5 watts 2.5 watts 2.5 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data