Texas Instruments High-Performance Analog Power Supplies - Board Mount PTV12020WAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 210353-PTV12020WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV12020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-SIP Module Size / Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 93% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210353-PTV12020WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV12020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-SIP Module Size / Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 93% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210353-PTV12020WAH
Power Supplies - Board Mount 210353-PTV12020WAH
Manufacturer: Texas Instruments Win Source Part Number: 210353-PTV12020WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV12020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-SIP Module Size / Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 93% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210353-PTV12020WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTV12020
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 12-SIP Module
Size / Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 93%
Power (Watts) - Max: 88W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REG SW 1.2-5.5V 16A VRT TH 12SIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 16A 88W - With UVLO - PTV12020WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 1.2-5.5V 16A VRT TH 12SIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 16A 88W - With UVLO
PTV12020WAH
REG SW 1.2-5.5V 16A VRT TH 12SIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 16A 88W - With UVLO PTV12020WAH
REG SW 1.2-5.5V 16A VRT TH 12SIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 16A 88W - With UVLO Through Hole 12-SIP Module 1.75"" L x 0.37"" W x 0.50"" H (44.5mm x 9.4mm x 12.7mm) Tray -40¦C ~ 85¦C 0.93

REG SW 1.2-5.5V 16A VRT TH 12SIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 16A 88W - With UVLO Through Hole 12-SIP Module 1.75"" L x 0.37"" W x 0.50"" H (44.5mm x 9.4mm x 12.7mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
DC DC Converters - 296-20534-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20534-ND
DC DC Converters 296-20534-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 16A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 16A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTV12020WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV12020WAH
Power Supplies - Board Mount - DC DC Converters PTV12020WAH
DC DC CONVERTER 1.2-5.5V

DC DC CONVERTER 1.2-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 210353-PTV12020WAH PTV12020WAH 296-20534-ND PTV12020WAH
Product Name Power Supplies - Board Mount REG SW 1.2-5.5V 16A VRT TH 12SIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 16A 88W - With UVLO DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps
DC Output Power 88 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data