TDK-Lambda Europe GmbH 85W - 120W Harsh Environment Quarter Brick Converters HQA2W120W240V

Description
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment. Features Standard Quarter Brick Footprint 9-40, 18-40VDC Inputs Up to 92% Efficiency Up to 115°C Baseplate Temperatures Rugged Package with Encapsulation No Optocouplers Used Enhanced Screening Option Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace
Request a Quote Datasheet
Description
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment. Features Standard Quarter Brick Footprint 9-40, 18-40VDC Inputs Up to 92% Efficiency Up to 115°C Baseplate Temperatures Rugged Package with Encapsulation No Optocouplers Used Enhanced Screening Option Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W240V - TDK-Lambda Europe GmbH
Achern, Germany
85W - 120W Harsh Environment Quarter Brick Converters
HQA2W120W240V
85W - 120W Harsh Environment Quarter Brick Converters HQA2W120W240V
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment. Features Standard Quarter Brick Footprint 9-40, 18-40VDC Inputs Up to 92% Efficiency Up to 115°C Baseplate Temperatures Rugged Package with Encapsulation No Optocouplers Used Enhanced Screening Option Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace

The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment.

Features

  • Standard Quarter Brick Footprint
  • 9-40, 18-40VDC Inputs
  • Up to 92% Efficiency
  • Up to 115°C Baseplate Temperatures
  • Rugged Package with Encapsulation
  • No Optocouplers Used
  • Enhanced Screening Option

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number HQA2W120W240V
Product Name 85W - 120W Harsh Environment Quarter Brick Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-48WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
960W Uninterruptible DC Power Supplies - DUSH960-1248-0M (colour LCD display) - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 20 amps
View Details
15W Single & Dual DC-DC converters - PXB15-48S05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details