Texas Instruments High-Performance Analog DC DC Converters PTH08T210WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 25A 5.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 25A 5.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20437-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20437-ND
DC DC Converters 296-20437-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 25A 5.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 25A 5.5V - 14V Input

Buy Now Datasheet
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module - PTH08T210WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module
PTH08T210WAZ
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module PTH08T210WAZ
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 30A; Output Power Max Texas Instruments - 52AH4279 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 30A; Output Power Max Texas Instruments
52AH4279
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 30A; Output Power Max Texas Instruments 52AH4279
DC-DC CONVERTER, 1 O/P, 0.7-3.6V, 30A; Output Power Max:108W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.7-3.6V, 30A; Output Power Max:108W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-20437-ND PTH08T210WAZ 52AH4279
Product Name DC DC Converters MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module Dc-Dc Converter, 1 O/p, 0.7-3.6V, 30A; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details