3-A, 3.3/5-V Input Adjustable Switching Regulator 5-Through-Hole Module -40 to 85
3A DC-DC Converter 3-5.5V In, 0.9-3.6V Out, 1-Out, 92% Eff Product overview: PTH04070WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5.5V, 3.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04070WAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH04070WAH | 132-PTH04070WAH |
| Product Name | PTH04070W 3-A, 3.3/5-V Input Adjustable Switching Regulator | 3A 5.5V 3.6V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | |
| Features | Enable,Tracking | |
| Output Voltage | 0.9000 to 3.6 volts | 3.6 volts |