Texas Instruments PTEA420033 20-A, 48-V Input, Isolated, 1/8th Brick DC/DC Converter PTEA420033P2AD

Description
PTEA420033 20-A, 48-V Input, Isolated, 1/8th Brick DC/DC Converter
Request a Quote
Description
PTEA420033 20-A, 48-V Input, Isolated, 1/8th Brick DC/DC Converter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTEA420033P2AD is a 20-A, 48-V input, isolated DC-DC converter in a 1/8th-brick through-hole package, rated for operation from -40°C to 85°C. It provides a 3.3-V output with up to 66 W of output power, operates at 290 kHz switching frequency, and achieves 92% efficiency at half load. Features include remote on/off control with positive logic polarity, differential remote sense, and comprehensive protection functions such as overcurrent, overvoltage, and over-temperature shutdown. The module supports an input voltage range of 36 V to 75 V, offers 1500 Vdc isolation, and requires no external components for standalone operation. It meets UL94V-0 flammability standards and is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The PTEA420033P2AD is a 20-A, 48-V input, isolated DC-DC converter in a 1/8th-brick through-hole package, rated for operation from -40°C to 85°C. It provides a 3.3-V output with up to 66 W of output power, operates at 290 kHz switching frequency, and achieves 92% efficiency at half load. Features include remote on/off control with positive logic polarity, differential remote sense, and comprehensive protection functions such as overcurrent, overvoltage, and over-temperature shutdown. The module supports an input voltage range of 36 V to 75 V, offers 1500 Vdc isolation, and requires no external components for standalone operation. It meets UL94V-0 flammability standards and is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTEA420033 20-A, 48-V Input, Isolated, 1/8th Brick DC/DC Converter
PTEA420033P2AD
PTEA420033 20-A, 48-V Input, Isolated, 1/8th Brick DC/DC Converter PTEA420033P2AD
PTEA420033 20-A, 48-V Input, Isolated, 1/8th Brick DC/DC Converter

PTEA420033 20-A, 48-V Input, Isolated, 1/8th Brick DC/DC Converter

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category DC-DC Converter Chips
Product Number PTEA420033P2AD
Product Name PTEA420033 20-A, 48-V Input, Isolated, 1/8th Brick DC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5101U - 930965-PT5101U - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers