Texas Instruments Power Supplies Board Mount DCDC Converters - PT5101U PT5101U

Description
Manufacturer: Texas Instruments Win Source Part Number: 930965-PT5101U Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930965-PT5101U Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5101U - 930965-PT5101U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5101U
930965-PT5101U
Power Supplies Board Mount DCDC Converters - PT5101U 930965-PT5101U
Manufacturer: Texas Instruments Win Source Part Number: 930965-PT5101U Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930965-PT5101U
Series: PT5100
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Replacement DC DC Converter 1 Output 5V - - 1A 9V - 38V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT5101
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930965-PT5101U
Product Name Power Supplies Board Mount DCDC Converters - PT5101U
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33630ARNXR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1226026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details