Texas Instruments DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters DCR012403U

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403U - Texas Instruments
Dallas, TX, United States
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters
DCR012403U
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters DCR012403U
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 3.3V 300mA DC-DC Converter IC - 132-DCR012403U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 3.3V 300mA DC-DC Converter IC
132-DCR012403U
Isolated 1W 3.3V 300mA DC-DC Converter IC 132-DCR012403U
1W Isolated DC/DC Converter, 3.3V/300mA, 1kV Isolation, SOP Product overview: DCR012403U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3.3V, 300mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR012403U can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 3.3V/300mA, 1kV Isolation, SOP Product overview: DCR012403U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3.3V, 300mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR012403U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR012403U 132-DCR012403U
Product Name DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 3.3V 300mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts 3.3 volts
Input Voltage 21.6 to 26.4 volts 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MF-ADJ - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5103A - 930966-PT5103A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 100V 1MHz HTSSOP Step-Down DC-DC Converter IC - 715-LM5116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 80 volts
IOUT 3.5 amps
View Details
2 suppliers
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers