Texas Instruments PTB48600A 85 W Dual Complementary-Output DC/DC Converter PTB48600AAZ

Description
PTB48600A 85 W Dual Complementary-Output DC/DC Converter
Request a Quote
Description
PTB48600A 85 W Dual Complementary-Output DC/DC Converter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTB48600AAZ is a surface-mount, isolated DC/DC converter module designed to provide up to 85 W of dual complementary output power (±5 V) for xDSL line-driver ICs, operating from a 36 V to 75 V input. It features 1500 VDC isolation, over-current and over-temperature protection, and supports synchronization with PTB4850x modules. The module has a max operating temperature of +85°C, weighs 35 grams, and meets UL 94V-0 flammability standards. Its surface-mount package (ERU) is compliant with JEDEC Level-3 260°C peak reflow and uses SnAgCu solder finish.

Datasheet Summary
Powered by GS/AI

The PTB48600AAZ is a surface-mount, isolated DC/DC converter module designed to provide up to 85 W of dual complementary output power (±5 V) for xDSL line-driver ICs, operating from a 36 V to 75 V input. It features 1500 VDC isolation, over-current and over-temperature protection, and supports synchronization with PTB4850x modules. The module has a max operating temperature of +85°C, weighs 35 grams, and meets UL 94V-0 flammability standards. Its surface-mount package (ERU) is compliant with JEDEC Level-3 260°C peak reflow and uses SnAgCu solder finish.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTB48600A 85 W Dual Complementary-Output DC/DC Converter
PTB48600AAZ
PTB48600A 85 W Dual Complementary-Output DC/DC Converter PTB48600AAZ
PTB48600A 85 W Dual Complementary-Output DC/DC Converter

PTB48600A 85 W Dual Complementary-Output DC/DC Converter

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category DC-DC Converter Chips
Product Number PTB48600AAZ
Product Name PTB48600A 85 W Dual Complementary-Output DC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TLX-16/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details
DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010512SN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
Power Supplies Board Mount DCDC Converters - PT6101N - 930986-PT6101N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details