Texas Instruments DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010512SN7

Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 4-SIP MODULE -40 to 85
Request a Quote Datasheet
Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 4-SIP MODULE -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters
DCH010512SN7
DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010512SN7
Miniature, 1W, 3kVDC Isolated DC/DC Converters 4-SIP MODULE -40 to 85

Miniature, 1W, 3kVDC Isolated DC/DC Converters 4-SIP MODULE -40 to 85

Buy Now Datasheet
Isolated 1W 3kV 12V DC-DC Converter IC - 132-DCH010512SN7 - ERSAELECTRONICS PTE. LTD.
Singapore
Isolated 1W 3kV 12V DC-DC Converter IC
132-DCH010512SN7
Isolated 1W 3kV 12V DC-DC Converter IC 132-DCH010512SN7
1W 3kV Isolated DC/DC Converter, 12V Out, 83mA, 4.5-5.5V In, SIP Module Product overview: DCH010512SN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3kV, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3kV, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010512SN7 can be used for catalog matching and distributor lookup.

1W 3kV Isolated DC/DC Converter, 12V Out, 83mA, 4.5-5.5V In, SIP Module Product overview: DCH010512SN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3kV, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3kV, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010512SN7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DCH010512SN7 - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 1 Output, 1W, Hybrid

DC-DC Unregulated Power Supply Module, 1 Output, 1W, Hybrid

Supplier's Site Datasheet
DC DC CONVERTER 12V 1W - 815-DCH010512SN7 - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 12V 1W
815-DCH010512SN7
DC DC CONVERTER 12V 1W 815-DCH010512SN7
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCH010512SN7 132-DCH010512SN7 DCH010512SN7 815-DCH010512SN7
Product Name DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters Isolated 1W 3kV 12V DC-DC Converter IC DC DC CONVERTER 12V 1W
Package Type Other; SIP MODULE Other; Module Other; SIP MODULE4 Other; 7-SIP Module, 4 Leads
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 11.4 to 12.6 volts 12 volts 12 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data