Texas Instruments Power Supplies Board Mount DCDC Converters - PT6101N PT6101N

Description
Manufacturer: Texas Instruments Win Source Part Number: 930986-PT6101N Series: PT6100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6101N-NDR, PT6101N-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930986-PT6101N Series: PT6100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6101N-NDR, PT6101N-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6101N - 930986-PT6101N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6101N
930986-PT6101N
Power Supplies Board Mount DCDC Converters - PT6101N 930986-PT6101N
Manufacturer: Texas Instruments Win Source Part Number: 930986-PT6101N Series: PT6100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6101N-NDR, PT6101N-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930986-PT6101N
Series: PT6100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 1A 9V - 38V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT6101
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT6101N-NDR, PT6101N-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930986-PT6101N
Product Name Power Supplies Board Mount DCDC Converters - PT6101N
Package Type Other; 12-SIP Module
Unlock Full Specs
to access all available technical data