Texas Instruments High-Performance Analog DC DC Converters PT6931A

Description
Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V 6A, 2.2A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V 6A, 2.2A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT6931A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6931A-ND
DC DC Converters PT6931A-ND
Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V 6A, 2.2A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V 6A, 2.2A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
210320-PT6931A
Power Supplies - Board Mount 210320-PT6931A
Manufacturer: Texas Instruments Win Source Part Number: 210320-PT6931A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6930 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Size / Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 6A, 2.2A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: 2.5V Efficiency: 75% Power (Watts) - Max: 25.3W Family Name: PT6931 Alternative Parts (Cross-Reference): SLD10VEE; SLD10VED; SLD10VEB; SLD10VED-R; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210320-PT6931A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT6930
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: -40°C ~ 85°C
Package: 23-SIP Module
Size / Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm)
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 6A, 2.2A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Voltage - Output 2: 2.5V
Efficiency: 75%
Power (Watts) - Max: 25.3W
Family Name: PT6931
Alternative Parts (Cross-Reference): SLD10VEE; SLD10VED; SLD10VEB; SLD10VED-R;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REGULATOR 3.3V&2.5V/1.8V HORZ Non-Isolated (POL) 2 4.5V 5.5V 3.3V 2.5V - 6A 2.2A 25W - - - PT6931A - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 3.3V&2.5V/1.8V HORZ Non-Isolated (POL) 2 4.5V 5.5V 3.3V 2.5V - 6A 2.2A 25W - -
PT6931A
REGULATOR 3.3V&2.5V/1.8V HORZ Non-Isolated (POL) 2 4.5V 5.5V 3.3V 2.5V - 6A 2.2A 25W - - PT6931A
REGULATOR 3.3V&2.5V/1.8V HORZ Non-Isolated (POL) 2 4.5V 5.5V 3.3V 2.5V - 6A 2.2A 25W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.75

REGULATOR 3.3V&2.5V/1.8V HORZ Non-Isolated (POL) 2 4.5V 5.5V 3.3V 2.5V - 6A 2.2A 25W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.75

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PT6931A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6931A
Power Supplies - Board Mount - DC DC Converters PT6931A
DC DC CONVERTER 3.3V 2.5V

DC DC CONVERTER 3.3V 2.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT6931A-ND 210320-PT6931A PT6931A PT6931A
Product Name DC DC Converters Power Supplies - Board Mount REGULATOR 3.3V&2.5V/1.8V HORZ Non-Isolated (POL) 2 4.5V 5.5V 3.3V 2.5V - 6A 2.2A 25W - - Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.2 to 6 amps 6 to 2.2 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227158 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details