Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
PT4523A -- CONV DC/DC 12V 1.6A HZ 12-SIP
Texas Instruments High-Performance Analog
CONV DC/DC 12V 1.6A HZ 12-SIP
PT4523A
Description
CONV DC/DC 12V 1.6A HZ 12-SIP
Utmel Electronic Limited
Done
Description
CONV DC/DC 12V 1.6A HZ 12-SIP
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
CONV DC/DC 12V 1.6A HZ 12-SIP
815-PT4523A
CONV DC/DC 12V 1.6A HZ 12-SIP
815-PT4523A
CONV DC/DC 12V 1.6A HZ 12-SIP
CONV DC/DC 12V 1.6A HZ 12-SIP
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
DC-DC Converter Chips
Product Number
815-PT4523A
Product Name
CONV DC/DC 12V 1.6A HZ 12-SIP
Package Type
Other; 12-SIP Module
Output Voltage
12 volts
Input Voltage
48 volts
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Dual Step-Down DC-DC Converter
SKY87222
Specs
Package Type
Other; QFN,17L
Output Voltage
0.6000 volts
Input Voltage
2.8 to 5 volts
View Details
Texas Instruments
15V 30W DC-DC Converter IC
PT4564A
Specs
Output Voltage
15 volts
Input Voltage
75 volts
I
OUT
2 amps
View Details
3
suppliers
Infineon Technologies AG
Buck Step-Down DC-DC Converter IC
CHL8112A-04CRT
Specs
Package Type
Other; Tape & Reel (TR)
Operating Temperature
0.0 C (32 F)
Configuration / Function
Positive
View Details
Rochester Electronics
DC-DC Converter IC
ML4875CS-3
Specs
Package Type
Other; Bulk
View Details