Texas Instruments Logic - Logic - Flip Flops - PSN74HCS273QPWRQ1 PSN74HCS273QPWRQ1

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974520-PSN74HCS273QP WRQ1 Length: 6.5 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 20 Width: 4.4 mm Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974520-PSN74HCS273QP WRQ1 Length: 6.5 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 20 Width: 4.4 mm Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - PSN74HCS273QPWRQ1 - 974520-PSN74HCS273QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - PSN74HCS273QPWRQ1
974520-PSN74HCS273QPWRQ1
Logic - Logic - Flip Flops - PSN74HCS273QPWRQ1 974520-PSN74HCS273QPWRQ1
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974520-PSN74HCS273QP WRQ1 Length: 6.5 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 20 Width: 4.4 mm Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974520-PSN74HCS273QPWRQ1
Length: 6.5 mm
Mounting: SMD (SMT)
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 20
Width: 4.4 mm
Categories: Logic - Flip Flops
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 974520-PSN74HCS273QPWRQ1
Product Name Logic - Logic - Flip Flops - PSN74HCS273QPWRQ1
Package Type TSSOP; TSSOP; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip Flops - 74HCT174PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers