Texas Instruments Logic - Logic - Flip Flops - PSN74HCS273PWR PSN74HCS273PWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151230-PSN74HCS273P WR Length: 6.5 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 20 Width: 4.4 mm Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151230-PSN74HCS273P WR Length: 6.5 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 20 Width: 4.4 mm Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - PSN74HCS273PWR - 1151230-PSN74HCS273PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - PSN74HCS273PWR
1151230-PSN74HCS273PWR
Logic - Logic - Flip Flops - PSN74HCS273PWR 1151230-PSN74HCS273PWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151230-PSN74HCS273P WR Length: 6.5 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 20 Width: 4.4 mm Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151230-PSN74HCS273PWR
Length: 6.5 mm
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 20
Width: 4.4 mm
Categories: Logic - Flip Flops
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1151230-PSN74HCS273PWR
Product Name Logic - Logic - Flip Flops - PSN74HCS273PWR
Package Type TSSOP; TSSOP; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54LS377LM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74BZZ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details