Texas Instruments High-Performance Analog RF Amplifiers PLMH6401IRMZT

Description
RF Amplifier IC 0Hz ~ 4.5GHz 16-UQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 4.5GHz 16-UQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - PLMH6401IRMZT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
PLMH6401IRMZT-ND
RF Amplifiers PLMH6401IRMZT-ND
RF Amplifier IC 0Hz ~ 4.5GHz 16-UQFN (3x3)

RF Amplifier IC 0Hz ~ 4.5GHz 16-UQFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PLMH6401IRMZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PLMH6401IRMZT
RF and Wireless - RF Amplifiers PLMH6401IRMZT
IC RF AMP 0HZ-4.5GHZ 16UQFN

IC RF AMP 0HZ-4.5GHZ 16UQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number PLMH6401IRMZT-ND PLMH6401IRMZT
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 4500 MHz 0.0 to 4500 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA7L1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 716 to 960 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Applications RF Microwave
View Details