Texas Instruments PLL1707 3.3 V Dual PLL Multi-Clock Generator PLL1707DBQR

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLL1707DBQR is a dual phase-locked loop (PLL) multi-clock generator from Texas Instruments, designed to operate with a 3.3 V single power supply. It generates four system clock outputs from a 27 MHz reference input frequency, making it suitable for various audio and video applications, including DVD recorders, HDD recorders, and digital HDTV systems. The device features low clock jitter of 50 ps (typical) and supports multiple sampling frequencies, including 32, 44.1, 48, 64, 88.2, and 96 kHz. The PLL1707 offers parallel control for clock output selection, which can be beneficial for applications requiring precise timing. It is packaged in a 20-pin SSOP format and operates within a temperature range of -25°C to 85°C. The PLL1707 is ideal for applications that demand low-jitter performance and space-saving solutions by minimizing the need for external components.

Datasheet Summary
Powered by GS/AI

The PLL1707DBQR is a dual phase-locked loop (PLL) multi-clock generator from Texas Instruments, designed to operate with a 3.3 V single power supply. It generates four system clock outputs from a 27 MHz reference input frequency, making it suitable for various audio and video applications, including DVD recorders, HDD recorders, and digital HDTV systems. The device features low clock jitter of 50 ps (typical) and supports multiple sampling frequencies, including 32, 44.1, 48, 64, 88.2, and 96 kHz. The PLL1707 offers parallel control for clock output selection, which can be beneficial for applications requiring precise timing. It is packaged in a 20-pin SSOP format and operates within a temperature range of -25°C to 85°C. The PLL1707 is ideal for applications that demand low-jitter performance and space-saving solutions by minimizing the need for external components.

Suppliers

Company
Product
Description
Supplier Links
PLL1707 3.3 V Dual PLL Multi-Clock Generator - PLL1707DBQR - Texas Instruments
Dallas, TX, United States
PLL1707 3.3 V Dual PLL Multi-Clock Generator
PLL1707DBQR
PLL1707 3.3 V Dual PLL Multi-Clock Generator PLL1707DBQR
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQR
138391-PLL1707DBQR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQR 138391-PLL1707DBQR
Manufacturer: Texas Instruments Win Source Part Number: 138391-PLL1707DBQR Packaging: Reel - TR Type: PLL Multi-Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 36.864MHz Alternative Parts (Cross-Reference): PLL1707DBQ; PLL1707DBQRE4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 138391-PLL1707DBQR
Packaging: Reel - TR
Type: PLL Multi-Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 36.864MHz
Alternative Parts (Cross-Reference): PLL1707DBQ; PLL1707DBQRE4;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PLL1707DBQR-ND
Clock Generators, PLLs, Frequency Synthesizers PLL1707DBQR-ND
"PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Dual 3.3 V SSOP Clock and Timing IC
728-PLL1707DBQR
Dual 3.3 V SSOP Clock and Timing IC 728-PLL1707DBQR
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1707DBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1707DBQR can be used for catalog matching and distributor lookup.

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1707DBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1707DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQR - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1707DBQR
Clock Generators, PLLs, Frequency Synthesizers PLL1707DBQR
IC PLL MULTI-CLK GEN DUAL 20QSOP

IC PLL MULTI-CLK GEN DUAL 20QSOP

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1707DBQR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1707DBQR
IC PLL MULTI-CLK GEN DUAL 20QSOP

IC PLL MULTI-CLK GEN DUAL 20QSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1707DBQR
Clock Generators, PLLs, Frequency Synthesizers PLL1707DBQR
PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154", 3.90mm Width)

PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1707DBQR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1707DBQR
IC PLL MULTI-CLK GEN 20SSOP

IC PLL MULTI-CLK GEN 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PLL1707DBQR 138391-PLL1707DBQR PLL1707DBQR-ND 728-PLL1707DBQR PLL1707DBQR PLL1707DBQR PLL1707DBQR PLL1707DBQR
Product Name PLL1707 3.3 V Dual PLL Multi-Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQR Clock Generators, PLLs, Frequency Synthesizers Dual 3.3 V SSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator PLL Multi-Clock Generator; Clock Generator Clock Generator Clock Generator PLL Multi-Clock Generator; Clock Generator
Package Type SSOP Surface Mount; 20-SSOP/QSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; SSOP; Surface Mount Surface Mount; Surface Mount Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) SSOP
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers
CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down - CDCVF2509APW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
DP8573A Real Time Clock (RTC) - DP8573AV - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details