Real Time Clock (RTC) 28-PLCC -40 to 85
Real Time Clock, Volatile, 0 Timer(s), CMOS, PQCC28
Real Time Clock, Volatile, 0 Timer(s), CMOS, PQCC28
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)
Real Time Clock (RTC) 28-PLCC -40 to 85 Product overview: DP8573AV from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-DP8573AV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1168455-DP8573AV
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DP8573AN; DP8573AVX; DP8573AVX/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC RTC CLK/CALENDAR PAR 28PLCC
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)
REAL TIME CLOCK, VOLATILE, 0 TIM
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DP8573AV | DP8573AV | DP8573AV-ND | 690-DP8573AV | 1168455-DP8573AV | DP8573AV | DP8573AV | DP8573AV | DP8573AV |
| Product Name | DP8573A Real Time Clock (RTC) | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - DP8573AV | REAL TIME CLOCK, PQCC28 | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | PLCC | Surface Mount; 28-LCC (J-Lead) | Rail/Tube | PQCC28 | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |