The PLL1706 is a low-cost, phase-locked loop multiclock generator that produces four system clocks from a 27-MHz reference input. It operates from a 3.3-V single power supply and features output clock jitter of 50 ps typical. The device generates sampling clocks at frequencies of 256fS and 384fS for sampling frequencies of 32 kHz, 44.1 kHz, 48 kHz, 64 kHz, 88.2 kHz, and 96 kHz, with master clock outputs at 27 MHz. It is controlled via serial-mode pins and is packaged in a 20-pin SSOP with a body size of 150 mil. The operating temperature range is -25°C to 85°C.
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Clocks |
| Product Number | PLL1706DBQG4 |
| Product Name | PLL1706 3.3 V Dual PLL Multi-Clock Generator |
| Device Type | Clock Generator |