Texas Instruments PLL1706 3.3 V Dual PLL Multi-Clock Generator PLL1706DBQ

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1706 3.3 V Dual PLL Multi-Clock Generator - PLL1706DBQ - Texas Instruments
Dallas, TX, United States
PLL1706 3.3 V Dual PLL Multi-Clock Generator
PLL1706DBQ
PLL1706 3.3 V Dual PLL Multi-Clock Generator PLL1706DBQ
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-13606-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-13606-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-13606-5-ND
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - PLL1706DBQ - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 0.096MHz, CMOS, PDSO20

Video Clock Generator, 0.096MHz, CMOS, PDSO20

Supplier's Site Datasheet
 - PLL1706DBQ - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 0.096MHz, CMOS, PDSO20

Video Clock Generator, 0.096MHz, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
Dual 3.3V 36.87MHz SSOP Clock and Timing IC
728-PLL1706DBQ
Dual 3.3V 36.87MHz SSOP Clock and Timing IC 728-PLL1706DBQ
Dual PLL Clock Generator, 3.3V, 6-Out, 36.87MHz, SSOP Product overview: PLL1706DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 36.87MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, 36.87MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1706DBQ can be used for catalog matching and distributor lookup.

Dual PLL Clock Generator, 3.3V, 6-Out, 36.87MHz, SSOP Product overview: PLL1706DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 36.87MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, 36.87MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1706DBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQ - 1238694-PLL1706DBQ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQ
1238694-PLL1706DBQ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQ 1238694-PLL1706DBQ
Manufacturer: Texas Instruments Win Source Part Number: 1238694-PLL1706DBQ Packaging: Tube Type: PLL Multi-Clock Generator Operating Temperature Range: -25°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 36.87MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Input: CMOS, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Family Name: PLL1706 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): 87366AM; 87366AMT; PLL1706DBQR; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1238694-PLL1706DBQ
Packaging: Tube
Type: PLL Multi-Clock Generator
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Frequency - Max: 36.87MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input: CMOS, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: PLL1706
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-SSOP/QSOP
Alternative Parts (Cross-Reference): 87366AM; 87366AMT; PLL1706DBQR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1706DBQ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1706DBQ
IC PLL MULTI-CLK GEN 20SSOP

IC PLL MULTI-CLK GEN 20SSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1706DBQ
Clock Generators, PLLs, Frequency Synthesizers PLL1706DBQ
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1706DBQ
Clock Generators, PLLs, Frequency Synthesizers PLL1706DBQ
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQ - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1706DBQ
Clock Generators, PLLs, Frequency Synthesizers PLL1706DBQ
PLL1706 3.3 V DUAL PLL MULTI-CLO

PLL1706 3.3 V DUAL PLL MULTI-CLO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PLL1706DBQ 296-13606-5-ND PLL1706DBQ 728-PLL1706DBQ 1238694-PLL1706DBQ PLL1706DBQ PLL1706DBQ PLL1706DBQ
Product Name PLL1706 3.3 V Dual PLL Multi-Clock Generator Clock Generators, PLLs, Frequency Synthesizers Dual 3.3V 36.87MHz SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQ Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator Clock Generator PLL Multi-Clock Generator; Clock Generator Clock Generator PLL Multi-Clock Generator; Clock Generator
Package Type SSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" SOP; SSOP Rail/Tube Surface Mount SSOP Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) Surface Mount; SSOP; Surface Mount
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LM565CN/NOPB - 779349-LM565CN/NOPB - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ3285ESS-TR1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Real Time Clock
View Details
2 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers