Texas Instruments Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE706R004PWR

Description
PROTOTYPE
Description
PROTOTYPE
Datasheet Summary
Powered by GS/AI

The CDCE706R004PWR is a programmable 3-PLL clock synthesizer, multiplier, and divider designed for high-performance applications. It supports user-programmable PLL frequencies and features EEPROM programming without the need for high programming voltage. The device allows easy in-circuit programming via an SMBus data interface and accepts a variety of clock inputs, including crystal frequencies from 8 MHz to 54 MHz and LVCMOS or differential input signals up to 200 MHz. This clock generator provides six LVCMOS outputs with frequencies up to 300 MHz and includes programmable control inputs for user-defined settings. It features low period jitter, typically around 60 ps, and supports spread-spectrum clocking to reduce system EMI. The device operates within an industrial temperature range of -40°C to 85°C and is powered by a single 3.3 V supply. It is packaged in a compact 20-pin TSSOP format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The CDCE706R004PWR is a programmable 3-PLL clock synthesizer, multiplier, and divider designed for high-performance applications. It supports user-programmable PLL frequencies and features EEPROM programming without the need for high programming voltage. The device allows easy in-circuit programming via an SMBus data interface and accepts a variety of clock inputs, including crystal frequencies from 8 MHz to 54 MHz and LVCMOS or differential input signals up to 200 MHz. This clock generator provides six LVCMOS outputs with frequencies up to 300 MHz and includes programmable control inputs for user-defined settings. It features low period jitter, typically around 60 ps, and supports spread-spectrum clocking to reduce system EMI. The device operates within an industrial temperature range of -40°C to 85°C and is powered by a single 3.3 V supply. It is packaged in a compact 20-pin TSSOP format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE706R004PWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE706R004PWR
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks
Product Number CDCE706R004PWR
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY22381SXI-146T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details