Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807RGCR PGA5807RGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 889007-PGA5807RGCR Features: 8 Channel AFE - Bit 60 mW 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: PGA580 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 889007-PGA5807RGCR Features: 8 Channel AFE - Bit 60 mW 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: PGA580 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807RGCR - 889007-PGA5807RGCR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807RGCR
889007-PGA5807RGCR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807RGCR 889007-PGA5807RGCR
Manufacturer: Texas Instruments Win Source Part Number: 889007-PGA5807RGCR Features: 8 Channel AFE - Bit 60 mW 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: PGA580 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 889007-PGA5807RGCR
Features: 8 Channel AFE - Bit 60 mW 64-VQFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: PGA580
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 889007-PGA5807RGCR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807RGCR
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products