Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain 28-HTSSOP -40 to 85
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain 28-HTSSOP -40 to 85 Product overview: LM4838MTEX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4838MTEX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 002628-LM4838MTEX/NO
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
IC AMP AB STEREO 2.2W 28HTSSOP
IC AMP AB STEREO 2.2W 28HTSSOP
IC AMP AB STEREO 2.2W 28HTSSOP
Audio Amplifiers Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain 28-HTSSOP -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM4838MTEX/NOPB | 742-LM4838MTEX/NOPB | 296-35281-2-ND | 002628-LM4838MTEX/NOPB | LM4838MTEX/NOPB | LM4838MTEX/NOPB | LM4838MTEX/NOPB | 815-LM4838MTEX/NOPB | LM4838MTEX/NOPB |
| Product Name | LM4838 Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | 2W HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4838MTEX/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP AB STEREO 2.2W 28HTSSOP | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 2.5 watts | 2.2 watts | 2.2 watts | 2.2 watts | 2.2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTSSOP,TSSOP | Tape and Reel | "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 28-HTSSOP | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173, 4.40mm Width) |