Texas Instruments Linear - Linear - Amplifiers - Audio - INA2137UA/2K5E4 INA2137UA/2K5E4

Description
Manufacturer: Texas Instruments Win Source Part Number: 068885-INA2137UA/2K5 E4 Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 068885-INA2137UA/2K5 E4 Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - INA2137UA/2K5E4 - 068885-INA2137UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA2137UA/2K5E4
068885-INA2137UA/2K5E4
Linear - Linear - Amplifiers - Audio - INA2137UA/2K5E4 068885-INA2137UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 068885-INA2137UA/2K5 E4 Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 068885-INA2137UA/2K5E4
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Special Purpose Amplifier Ic
771-INA2137UA/2K5E4
Dual SOIC Special Purpose Amplifier Ic 771-INA2137UA/2K5E4
Dual, Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-SOIC Product overview: INA2137UA/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2137UA/2K5E4 can be used for catalog matching and distributor lookup.

Dual, Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-SOIC Product overview: INA2137UA/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2137UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
INA2137UA/2K5E4
Audio Amplifiers INA2137UA/2K5E4
Audio Amplifiers Aud Diff Line Rcvrs +-6dB (G=1/2 or 2)

Audio Amplifiers Aud Diff Line Rcvrs +-6dB (G=1/2 or 2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 068885-INA2137UA/2K5E4 771-INA2137UA/2K5E4 INA2137UA/2K5E4
Product Name Linear - Linear - Amplifiers - Audio - INA2137UA/2K5E4 Dual SOIC Special Purpose Amplifier Ic Audio Amplifiers
Supply Voltage (VS) 8 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details
 - LM4753T - Rochester Electronics
Specs
Package Type ZIP15
Life Cycle Stage Obsolete
View Details
4 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers