Texas Instruments High-Performance Analog ADCs/DACs - Special Purpose PCM4222PFBR

Description
IC ADC/AUDIO 24BIT 216K 48TQFP
Datasheet
Description
IC ADC/AUDIO 24BIT 216K 48TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - PCM4222PFBR - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
PCM4222PFBR
ADCs/DACs - Special Purpose PCM4222PFBR
IC ADC/AUDIO 24BIT 216K 48TQFP

IC ADC/AUDIO 24BIT 216K 48TQFP

Supplier's Site Datasheet
Adc, 24Bit, 216Ksps, Tqfp-48; Resolution (Bits) Texas Instruments - 26AJ7945 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 216Ksps, Tqfp-48; Resolution (Bits) Texas Instruments
26AJ7945
Adc, 24Bit, 216Ksps, Tqfp-48; Resolution (Bits) Texas Instruments 26AJ7945
ADC, 24BIT, 216KSPS, TQFP-48; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Differential; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; ADC / DAC Case Style:TQFP;RoHS Compliant: Yes

ADC, 24BIT, 216KSPS, TQFP-48; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Differential; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; ADC / DAC Case Style:TQFP;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number PCM4222PFBR 26AJ7945
Product Name ADCs/DACs - Special Purpose Adc, 24Bit, 216Ksps, Tqfp-48; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details