RDP Electrosense E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). E749L

Description
The E749L amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated ±2.2V Many LVDT transducers from our stock are as standard compatible with the E749L amplifier which means that in many cases we can quickly provide dc to dc transducers.
Request a Quote
Description
The E749L amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated ±2.2V Many LVDT transducers from our stock are as standard compatible with the E749L amplifier which means that in many cases we can quickly provide dc to dc transducers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). - E749L - RDP Electrosense
Pottstown, PA, United States
E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated).
E749L
E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). E749L
The E749L amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated ±2.2V Many LVDT transducers from our stock are as standard compatible with the E749L amplifier which means that in many cases we can quickly provide dc to dc transducers.

The E749L amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated ±2.2V Many LVDT transducers from our stock are as standard compatible with the E749L amplifier which means that in many cases we can quickly provide dc to dc transducers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Signal Conditioners
Product Number E749L
Product Name E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated).
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
S7TW 4-20mA loop powered LVDT transducer amplifier. - S7TW - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250/25Hz
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
DR7DC DIN Rail Mounting Amplifier - DR7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5k/500/20Hz(user selectable)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details