Texas Instruments Standard Linear and Logic 24Bit Adc, 2Ch Audio, Smd, Ssop28; Resolution (Bits) Texas Instruments PCM4202DBT

Description
24BIT ADC, 2CH AUDIO, SMD, SSOP28; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes
Description
24BIT ADC, 2CH AUDIO, SMD, SSOP28; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
24Bit Adc, 2Ch Audio, Smd, Ssop28; Resolution (Bits) Texas Instruments - 28AH4682 - Newark, An Avnet Company
Chicago, IL, United States
24Bit Adc, 2Ch Audio, Smd, Ssop28; Resolution (Bits) Texas Instruments
28AH4682
24Bit Adc, 2Ch Audio, Smd, Ssop28; Resolution (Bits) Texas Instruments 28AH4682
24BIT ADC, 2CH AUDIO, SMD, SSOP28; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

24BIT ADC, 2CH AUDIO, SMD, SSOP28; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH4682
Product Name 24Bit Adc, 2Ch Audio, Smd, Ssop28; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details