Texas Instruments Standard Linear and Logic Ic, Adc 24-Bit Audio 1Ch 16-Tssop; Resolution (Bits) Texas Instruments PCM4201PW

Description
IC, ADC 24-BIT AUDIO 1CH 16-TSSOP; Resolution (Bits):24bit; Sampling Rate:108kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes
Description
IC, ADC 24-BIT AUDIO 1CH 16-TSSOP; Resolution (Bits):24bit; Sampling Rate:108kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 24-Bit Audio 1Ch 16-Tssop; Resolution (Bits) Texas Instruments - 28AH4681 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 24-Bit Audio 1Ch 16-Tssop; Resolution (Bits) Texas Instruments
28AH4681
Ic, Adc 24-Bit Audio 1Ch 16-Tssop; Resolution (Bits) Texas Instruments 28AH4681
IC, ADC 24-BIT AUDIO 1CH 16-TSSOP; Resolution (Bits):24bit; Sampling Rate:108kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

IC, ADC 24-BIT AUDIO 1CH 16-TSSOP; Resolution (Bits):24bit; Sampling Rate:108kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH4681
Product Name Ic, Adc 24-Bit Audio 1Ch 16-Tssop; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details